EN
  • EN
  • DE

PS8511BTQFN20GTR-A1

Part No PS8511BTQFN20GTR-A1
Manufacturer Parade
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Parade
Win Source Part Number 281446-PS8511BTQFN20GTR-A1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS8511BTQFN20GTR-A1 CAD Model

Description

The PS8511BTQFN20GTR-A1, produced by Parade Technologies, is a DisplayPort re-driver engineered to improve signal integrity and extend the transmission distance of DisplayPort signals. It is designed for use in various applications where signal degradation due to long cables or PCB traces can compromise display quality. The PS8511BTQFN20GTR-A1 regenerates the signal, ensuring reliable transmission and supporting high-resolution displays.

Applications:

  • High-End Notebooks and Ultrabooks: Optimizing DisplayPort signal quality to maintain sharp and clear display output, especially when connected to external monitors.
  • Advanced Desktop Motherboards: Enhancing DisplayPort signal integrity on motherboards to ensure reliable connectivity with high-resolution displays.
  • Professional Graphics Cards: Boosting DisplayPort output signal strength on graphics cards, supporting longer cable lengths and high-resolution displays.
  • Docking Stations and Thunderbolt Docks: Extending the reach and reliability of DisplayPort connections in docking stations and Thunderbolt docks.
  • Active DisplayPort Cables and Adapters: Incorporating re-drivers into active cables and adapters to maintain signal quality over extended distances.

Features:

  • DisplayPort 1.4 Compliance: Fully compliant with the DisplayPort 1.4 standard, supporting data rates up to 8.1 Gbps per lane.
  • Adaptive Equalization: Automatically compensates for signal loss and distortion, optimizing signal integrity under varying operating conditions.
  • Pre-Emphasis Control: Emphasizes the signal at the transmitter to counteract attenuation during transmission, further enhancing signal strength.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for battery-powered and portable devices.
  • Automatic Link Training Support: Simplifies setup and ensures compatibility with connected DisplayPort devices by supporting automatic link training.
  • QFN20 Package: Compact Quad Flat No-Lead (QFN) 20-pin package ideal for space-constrained applications.

Benefits:

  • Extended Transmission Distance: Enables the use of longer DisplayPort cables without compromising signal quality or display resolution.
  • Improved Signal Integrity: Enhances the reliability and stability of DisplayPort signals, reducing the likelihood of display artifacts and signal loss.
  • High-Resolution Display Support: Guarantees reliable support for high-resolution displays, including 4K and beyond, even over longer distances.
  • Simplified System Design: Reduces the complexity of PCB routing and minimizes the impact of signal attenuation on overall system performance.
  • Broad Device Compatibility: Compatible with a wide range of DisplayPort devices, ensuring seamless integration into various systems.

Additional Details:

The PS8511BTQFN20GTR-A1 is designed to operate efficiently on a standard power supply voltage and complies with industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. Its adaptive equalization and pre-emphasis technologies work synergistically to ensure that DisplayPort signals remain robust and reliable, even under challenging operating conditions. This re-driver is particularly beneficial in applications where maintaining high display quality and signal integrity over long distances is critical.

You May Also Be Interested in

NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess