The ZMM55C8V2 is a Zener diode manufactured by Panjit, designed for voltage regulation and transient suppression. It belongs to the ZMM55 series, which is recognized for its reliability and small form factor suitable for surface mount technology (SMT) applications.
Applications:
- Voltage Stabilization
- Transient Voltage Suppression (TVS)
- Overvoltage Protection Circuits
- Clipping and Clamping Circuits
- Consumer Electronics
Features:
- Surface Mount Device (SMD)
- Glass Passivated Die Construction
- Low Leakage Current
- Excellent Clamping Capability
- RoHS Compliant
- Small Outline Package
Benefits:
- Provides a stable voltage reference.
- Protects circuits from voltage spikes and surges.
- Enables compact and efficient circuit designs.
- Offers high reliability due to glass passivated construction.
- Meets environmental standards.
Technical Specifications:
The ZMM55C8V2 features a Zener voltage of approximately 8.2V. Its forward voltage is around 0.9V at 10mA forward current. The reverse leakage current is very low, typically under 1 μA. It can handle a power dissipation of about 500mW. The operating temperature range falls between -65°C and +150°C. The package typically uses a SOD-80 or a similar small outline plastic package. It is specifically designed for automated assembly processes, which is crucial in modern manufacturing environments.