EN
  • EN
  • DE

SV560L T/R

Part No SV560L T/R
Manufacturer Panjit
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839217-SV560L T/R
Ultra Librarian 3D Model Ultra Librarian SV560L T/R CAD Model

Description

The SV560L T/R is a Schottky Barrier Rectifier manufactured by Panjit. Schottky diodes are characterized by a low forward voltage drop and fast switching speed, making them suitable for various applications requiring efficient rectification.

Applications

  • DC-DC Converters: Used as rectifiers in DC-DC converters to efficiently convert voltage levels.
  • Switching Power Supplies: Implemented in switching power supplies to rectify AC input and provide DC output.
  • Reverse Polarity Protection: Protects circuits from damage due to reverse polarity connections.
  • Free-Wheeling Diodes: Used as free-wheeling diodes to suppress inductive kickback in circuits with inductive loads.
  • High-Frequency Rectification: Suitable for high-frequency rectification due to their fast switching speed.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Allows for high-frequency operation.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Low Reverse Leakage Current: Minimizes current leakage in reverse bias.
  • Small Package Size: Compact design allows for use in space-constrained applications.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power loss and improves overall efficiency.
  • Faster Switching: Fast switching speed enables high-frequency operation and improves response time.
  • Enhanced Reliability: High surge current capability and low reverse leakage current contribute to enhanced reliability.
  • Reduced Heat Dissipation: Lower power loss results in reduced heat dissipation.
  • Compact Design: Small package size allows for integration into space-constrained applications.

Additional Details

The SV560L T/R typically has a low forward voltage drop, usually around 0.4 to 0.7 volts, which minimizes power loss during conduction. Its reverse leakage current is typically very low. This component is commonly used in surface mount packages and supplied on tape and reel (T/R) for automated assembly. It is designed to operate over a wide temperature range. The SV560L T/R Schottky Barrier Rectifier is vital for applications requiring efficient and fast rectification, contributing to improved performance and reliability in electronic circuits.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess