The SS10150HE is a Schottky Barrier Rectifier manufactured by Panjit. This device is designed for high-efficiency rectification and features a low forward voltage drop and fast switching speed. Its characteristics make it suitable for various applications where minimizing power loss and maximizing efficiency are crucial.
Applications:
- Switching Power Supplies
- Freewheeling diode for inductive loads
- Reverse polarity protection
- DC-DC converters
- Solar power systems
Features:
- Low forward voltage drop
- High surge current capability
- High-frequency operation
- Excellent high-temperature stability
- RoHS compliant
Benefits:
- Improved power efficiency in conversion circuits
- Reduced heat dissipation
- Reliable operation in harsh environments
- Enhanced protection against voltage transients
- Environmentally friendly construction
Specifications:
The SS10150HE has a maximum repetitive peak reverse voltage of 150V and a maximum average forward rectified current of 1.0A. The forward voltage drop is typically around 0.7V at 1.0A. The device offers a fast reverse recovery time. It is typically available in a surface mount package that facilitates efficient thermal management and automated assembly. Operating temperature ranges from -55°C to +150°C.
This Schottky rectifier provides a reliable and efficient solution for power conversion and protection applications, particularly where high-frequency operation and minimal power loss are essential. Its robust design ensures stable performance even under demanding conditions.