EN
  • EN
  • DE

SS0530H

Part No SS0530H
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 340360-SS0530H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS0530H CAD Model

Description

The SS0530H is a Schottky Barrier Rectifier manufactured by Panjit. This device is designed for high-efficiency rectification with a low forward voltage drop and fast switching speed. These characteristics make it suitable for applications where minimizing power loss and maximizing switching frequency are critical factors.

Applications

  • Switching Power Supplies: Used in the output rectification stage of switching power supplies for efficient AC-DC conversion.
  • DC-DC Converters: Employed in DC-DC converters to improve efficiency and reduce heat dissipation.
  • Free-Wheeling Diode: Protects inductive loads by providing a path for current when the switching element turns off.
  • Polarity Protection: Offers reverse polarity protection in electronic circuits.
  • LED Lighting: Improves efficiency in LED driver applications.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • High Surge Current Capability: Provides robustness against transient current surges.
  • Surface Mount Package: Facilitates automated assembly and minimizes board space requirements.
  • High Temperature Operation: The 'H' likely indicates a higher maximum operating temperature compared to standard versions.

Benefits

  • Enhanced Energy Efficiency: Low forward voltage drop reduces power consumption and heat generation.
  • Improved System Performance: Fast switching speed allows for higher operating frequencies and faster response times.
  • Increased Reliability: High surge current capability ensures robust performance under demanding conditions.
  • Simplified Manufacturing: Surface mount package streamlines the assembly process.
  • Extended Operational Range: Higher operating temperature allows for use in more demanding environments.

Additional Details

The SS0530H typically has a maximum repetitive peak reverse voltage (VRRM) of 30V and a maximum average forward rectified current (IF(AV)) of 0.5A. The package is commonly SMB or SMC. The operating temperature range is generally from -55°C to a higher temperature, such as +150°C or even higher, indicated by the 'H'. It's crucial to consult the manufacturer's datasheet for precise electrical characteristics, thermal resistance, mechanical dimensions, and the exact maximum operating temperature. The datasheet will provide detailed information for proper application and design considerations.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Silan
Lowest to $0.1964
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0106 $62.0212
5+ $25.4447 $127.2235
8+ $24.6489 $197.1912
10+ $23.8542 $238.5420
13+ $23.0596 $299.7748
17+ $20.6733 $351.4461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess