EN
  • EN
  • DE
  • IT

SK36 T/R

Part No SK36 T/R
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 190319-SK36 T/R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SK36 T/R CAD Model

Description

The SK36 T/R is a surface mount Schottky Barrier Rectifier manufactured by Panjit. This diode is optimized for high-frequency rectification applications, boasting fast switching speeds and a low forward voltage drop, making it a suitable choice for diverse electronic circuit needs requiring efficiency and reliability.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • High-Frequency Rectification
  • DC-DC Converters
  • Reverse Polarity Protection
  • Freewheeling Diode

Features:

  • Low Forward Voltage Drop
  • High Surge Current Capability
  • Fast Switching Speed
  • Surface Mount Package
  • RoHS Compliant

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power loss and enhances overall efficiency.
  • Robust Performance: High surge current capability ensures reliable operation under transient conditions.
  • Reduced Switching Losses: Fast switching speed minimizes losses in high-frequency applications.
  • Compact Design: Surface mount package allows for efficient board space utilization.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Technical Specifications:

The SK36 T/R exhibits a low forward voltage drop, typically around 0.5V, and a high surge current capacity. Its fast reverse recovery time minimizes switching losses in high-frequency circuits. For precise design implementation, refer to the Panjit datasheet, which includes comprehensive specifications such as maximum forward current, peak reverse voltage, and operating temperature range.

Panjit's SK36 T/R offers a reliable and efficient solution as a Schottky Barrier Rectifier for high-frequency rectification needs. Always consult the official Panjit datasheet for the most accurate and current information.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1626 $58.5360
870+ $0.1335 $116.1450
1,340+ $0.1294 $173.3960
1,850+ $0.1252 $231.6200
2,390+ $0.1210 $289.1900
3,195+ $0.1085 $346.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 475 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess