The SD1040S-L is a Schottky Barrier Rectifier diode manufactured by Panjit. This diode is designed for high-efficiency rectification, featuring a low forward voltage drop and fast switching speed, making it suitable for use in a wide array of power management and protection applications.
Applications:
- Switching mode power supplies (SMPS)
- DC-DC converters
- Freewheeling diodes in inductive loads
- Reverse polarity protection
- High-frequency rectification
Features:
- Low forward voltage drop to minimize power loss
- High surge current capability for robust performance
- Fast switching speed suitable for high-frequency applications
- Surface mount package for easy assembly
- RoHS compliant, ensuring environmental compatibility
Benefits:
- Increased energy efficiency in power conversion circuits.
- Enhanced reliability due to high surge current protection.
- Improved performance in high-frequency applications.
- Reduced board space requirements with surface mount package.
- Compliance with environmental regulations.
Technical Specifications:
The SD1040S-L typically features a maximum repetitive peak reverse voltage of 40V and a maximum average forward rectified current of 1A. The forward voltage drop is typically around 0.45V at 1A. The peak surge forward current is rated at 25A. Operating temperature ranges from -55°C to +125°C. It is packaged in a compact SMB (DO-214AA) package for surface mount applications.
This diode is commonly employed in consumer electronics, industrial power supplies, and other systems where efficient and reliable rectification is essential. Its compact size and high performance make it an excellent choice for modern electronic designs.