EN
  • EN
  • DE

SB30100LCT_B0_10001

Part No SB30100LCT_B0_10001
Manufacturer Panjit
Catalog OEM Parts ( S )
Description Diode Schottky 100V 30A 3-Pin TO-220AB Bulk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091282-SB30100LCT_B0_10001
Categories OEM Parts( S )
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SB30100LCT_B0_10001 CAD Model

Description

The SB30100LCT_B0_10001 is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for high-efficiency rectification and features a low forward voltage drop, making it suitable for a variety of applications where power loss needs to be minimized.

Applications

  • Switching power supplies: Used as a rectifier in the secondary side to improve efficiency.
  • Freewheeling diodes: Protects inductive loads from voltage spikes.
  • Polarity protection: Prevents damage from reverse polarity connections.
  • DC-DC converters: Improves efficiency in DC-DC voltage conversion circuits.
  • Solar panel applications: Used in solar panel systems to prevent reverse current flow and enhance overall system performance.

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High surge current capability: Withstands large current surges without damage.
  • High reliability: Ensures stable performance over a long operational life.
  • Lead-free finish: Complies with environmental regulations.
  • Low power loss and high efficiency Operates efficiently even under heavy load conditions.

Benefits

  • Improved system efficiency: Reduces energy consumption and heat generation.
  • Extended lifespan: High reliability ensures long-term performance.
  • Protection against voltage spikes: Prevents damage to sensitive components.
  • Environmentally friendly: Complies with RoHS standards.
  • Enhanced thermal performance: Efficiently dissipates heat, ensuring reliable operation.

Additional Details

The SB30100LCT is typically available in a TO-220 package. It has a maximum repetitive peak reverse voltage of 100V and a maximum average forward current of 30A. The operating junction temperature range is typically -65°C to +150°C. The forward voltage drop (Vf) is typically around 0.85V at 15A. This rectifier is designed to provide a robust and efficient solution for a wide range of power applications.

You May Also Be Interested in

Level One
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess