The SB20100LFCT is a dual Schottky Barrier Rectifier manufactured by Panjit. This device consists of two Schottky diodes integrated into a single package, often configured as a common cathode. The 'L' in the part number typically signifies a low forward voltage drop version, while the 'F' often indicates an isolated or improved thermal package (like TO-220F). This rectifier is designed for high-efficiency and fast-switching applications in power supplies, converters, and other circuits where minimizing power loss and heat generation are crucial.
Applications:
- Switching Mode Power Supplies (SMPS)
- DC-DC Converters
- High-Frequency Inverters
- Freewheeling diodes in inductive circuits
- Polarity protection
Features:
- Dual diode configuration
- Low Forward Voltage Drop (indicated by 'L')
- High surge current capability
- Fast switching speed
- Isolated or improved thermal package (likely TO-220F)
Benefits:
- Increased power efficiency due to lower forward voltage drop
- Reduced power dissipation, leading to lower operating temperatures
- Compact design, saving board space
- Improved thermal performance for enhanced reliability
- Enhanced system performance, particularly in high-frequency applications
Additional Details:
The SB20100LFCT is typically available in a TO-220F package or similar. Key specifications include a maximum repetitive peak reverse voltage (VRRM) of 100V, a maximum average forward rectified current (IF(AV)) of 20A (10A per diode), and a very low maximum forward voltage drop (VF), even lower than the standard SB20100 series (likely around 0.75V or lower). The operating temperature range is commonly -55°C to +150°C. The dual-diode configuration enables efficient full-wave rectification or parallel connection for higher current capacity. The fast switching speed minimizes switching losses in high-frequency applications. The isolated package improves thermal management, allowing for higher power dissipation and greater reliability. The low forward voltage drop improves overall circuit efficiency, minimizing power loss as heat. The high surge current capability provides robustness against transient voltage events.