The SB1680FCT is a dual Schottky Barrier Rectifier manufactured by Panjit. It incorporates two Schottky diodes in a single package, typically configured as a common cathode. The "F" in the part number usually indicates an isolated or enhanced thermal package, such as a TO-220F. This device is designed for applications requiring high-efficiency rectification and fast switching speeds, particularly in switching power supplies and DC-DC converters.
Applications:
- Switching Mode Power Supplies (SMPS)
- DC-DC Converters
- High-Frequency Inverters
- Freewheeling diode applications
- Polarity protection circuits
Features:
- Dual Diode Configuration
- Low Forward Voltage Drop
- High Surge Current Capability
- Fast Switching Speed
- Isolated or enhanced thermal package (TO-220F)
Benefits:
- Increased Power Efficiency
- Reduced Power Dissipation
- Compact Design
- Improved Thermal Performance
- Enhanced System Reliability
Additional Details:
The SB1680FCT is typically available in a TO-220F package. Key specifications include a maximum repetitive peak reverse voltage (VRRM) of 80V, a maximum average forward rectified current (IF(AV)) of 16A (8A per diode), and a maximum forward voltage drop (VF) typically around 0.85V. The operating temperature range is generally -55°C to +150°C. The dual diode configuration allows for efficient full-wave rectification or can be used in parallel for higher current capacity. The fast switching speed minimizes switching losses, making it suitable for high-frequency applications. The isolated package enhances thermal management, allowing for higher power dissipation and improved reliability.
The Schottky barrier construction provides a lower forward voltage drop compared to standard silicon diodes, resulting in higher efficiency and reduced heat generation. The high surge current capability ensures robustness against transient voltage events. This dual Schottky rectifier is commonly used in high-performance power supplies and converters where efficiency, reliability, and thermal management are critical.