EN
  • EN
  • DE

SB1040LCT

Part No SB1040LCT
Manufacturer Panjit
Catalog Diodes, Rectifiers - Arrays
Description DUAL LOW VF SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1246411-SB1040LCT
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SB1040LCT CAD Model

Description

The SB1040LCT is a Schottky barrier rectifier manufactured by Panjit International Inc. It's designed for high-efficiency rectification in low voltage, high-frequency inverters, free wheeling, and polarity protection applications. Schottky diodes are characterized by their low forward voltage drop and fast switching speed, making them ideal for applications where efficiency and speed are critical.

Applications:

  • Switching mode power supplies (SMPS): Rectifying high-frequency AC voltage in SMPS circuits.
  • DC-DC converters: Used as a rectifier in DC-DC converters to improve efficiency.
  • Freewheeling diodes: Used in inductive circuits to protect switching devices from voltage spikes.
  • Polarity protection: Prevents damage from reverse polarity connections.
  • High-frequency inverters: Used as rectifiers in high-frequency inverter circuits.

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Allows for high-frequency operation.
  • High surge current capability: Withstands high surge currents during startup and transient conditions.
  • Low leakage current: Reduces power loss and improves efficiency.
  • Lead-free finish: Complies with environmental regulations.

Benefits:

  • High efficiency: Reduces power consumption and lowers operating costs.
  • Improved performance: Fast switching speed enables high-frequency operation.
  • Reliable operation: High surge current capability ensures reliable operation in demanding applications.
  • Protects circuits: Prevents damage from reverse polarity connections.
  • Environmentally friendly: Lead-free finish complies with environmental regulations.

Additional Details:

The SB1040LCT's key specifications include its repetitive peak reverse voltage (VRRM), average forward rectified current (IF(AV)), and forward voltage (VF). It is typically packaged in a TO-220 or similar package. It operates within a specified temperature range, and its performance is affected by ambient temperature. Detailed electrical characteristics and thermal performance data can be found in the manufacturer's datasheet. The diode's construction utilizes materials and manufacturing processes designed to ensure reliable and consistent performance.

You May Also Be Interested in

Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess