The SB1040 T/P is a Schottky Barrier Rectifier manufactured by Panjit. This device is engineered for high-efficiency rectification and rapid switching capabilities, making it ideal for various power supply and conversion applications.
Applications:
- Switching Power Supplies (SMPS)
- DC-DC Converters
- Freewheeling diodes for inductive loads
- Reverse Polarity Protection
- High-Frequency Inverters
Features:
- High Surge Current Capability
- Low Forward Voltage Drop
- Fast Switching Speed
- High Reliability
- RoHS Compliant
Benefits:
- Improved Power Conversion Efficiency
- Reduced Power Loss and Heat Dissipation
- Enhanced System Reliability
- Suitable for High-Frequency Applications
- Environmentally Friendly
Specifications:
The SB1040 T/P boasts a maximum repetitive peak reverse voltage of 40V and a maximum average forward rectified current of 10A. Its forward voltage typically measures around 0.55V at 5A. It can withstand a surge overload current of 150A. It is available in a TO-220AB package and adheres to RoHS standards. The operating junction temperature range is -55°C to +125°C. The low forward voltage drop of the SB1040 T/P contributes significantly to improved efficiency, minimizing power loss and heat generation. The fast switching speed is crucial for maintaining efficiency in high-frequency circuits, preventing reverse recovery issues. Its robust construction guarantees reliable performance even when subjected to high surge currents.