EN
  • EN
  • DE

1SMB5920BT3

Part No 1SMB5920BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Package Cut Tape (CT),
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number 1SMB5920
Other Names 1SMB5920BT3OSCT,1SMB5920BT3OSDKR,1SMB5920BT3OSTR,1SMB5920BT3,Q1271217
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279727-1SMB5920BT3
Ultra Librarian 3D Model Ultra Librarian 1SMB5920BT3 CAD Model

Description

1SMB5920BT3 - Zener Voltage Regulator Diode

The 1SMB5920BT3 is a robust Zener voltage regulator diode from ON Semiconductor, designed to provide a precise voltage regulation solution for a wide range of electronic applications. This high-performance component is a surface-mount device, encapsulated in a SMB package, which is known for its compact size and excellent power dissipation characteristics.

Key Features

  • Power Dissipation: The device boasts a power dissipation of 3 watts, making it suitable for handling significant power levels in a small footprint.
  • Voltage Range: It offers a broad range of nominal Zener voltages from 3.3 V to 33 V, catering to various circuit requirements.
  • Tolerance: The Zener voltage tolerance is ±5%, ensuring accurate voltage regulation for sensitive electronic circuits.
  • Surge Capability: It is capable of withstanding surge currents, which is essential for protecting circuits against voltage spikes.
  • Thermal Resistance: The product has a low thermal resistance, which contributes to its reliability and longevity by efficiently dissipating heat.

Applications

The 1SMB5920BT3 is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Over-voltage protection circuits
  • Switching power supplies
  • Computer systems
  • Consumer electronics

Quality and Reliability

ON Semiconductor is a trusted name in the industry, and the 1SMB5920BT3 is manufactured to meet the highest quality and reliability standards. The device is also Pb-free, Halogen-free/BFR-free, and RoHS compliant, making it an environmentally friendly choice for modern electronic designs.

Conclusion

With its compact design, precise voltage regulation, and high power dissipation, the 1SMB5920BT3 from ON Semiconductor is an excellent choice for designers looking for a reliable Zener diode capable of meeting the demands of a variety of applications. Its robust surge capability and thermal performance make it a durable and efficient solution for voltage regulation needs.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1083 $50.3595
990+ $0.1014 $100.3860
1,535+ $0.0979 $150.2765
2,205+ $0.0909 $200.4345
2,865+ $0.0874 $250.4010
3,580+ $0.0839 $300.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess