The S2M-R1-00001 is a surface-mount rectifier diode manufactured by Panjit. It's designed for general-purpose rectification in various electronic circuits. This diode efficiently converts AC voltage to DC voltage. It is commonly found in power supplies, adapters, and other electronic devices.
Applications:
- Power supplies
- Adapters
- DC-DC converters
- Freewheeling diodes in inductive circuits
- Reverse polarity protection
Features:
- Surface mount package (SMB/DO-214AA) for automated assembly
- High surge current capability
- Low forward voltage drop
- High reliability
- RoHS compliant
Benefits:
- Efficient AC to DC conversion
- Compact size for space-constrained applications
- Easy to integrate into automated assembly lines
- Protects circuits from reverse polarity
- Increases the lifespan of electronic products by providing reliable power rectification
Additional Details:
The S2M-R1-00001 typically features a repetitive peak reverse voltage (VRRM) of 1000V and a forward current (IF) of 2A. Its operating temperature range is typically between -55°C to +150°C. The forward voltage drop (VF) is usually around 1.0V at the rated forward current. The surge current is a key parameter, indicating its ability to withstand transient high current surges. It's crucial to consult the datasheet for specific values of these parameters, as they can vary slightly depending on the specific production lot and testing conditions. The SMB/DO-214AA package provides good thermal dissipation and mechanical stability for surface mount applications.