EN
  • EN
  • DE

RS1J-R1-10001

Part No RS1J-R1-10001
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 183963-RS1J-R1-10001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RS1J-R1-10001 CAD Model

Description

The RS1J-R1-10001 is a high-efficiency rectifier diode manufactured by Panjit. This diode is designed for various applications where efficient AC to DC conversion is required. It is known for its fast switching speed and low forward voltage drop, contributing to improved power efficiency. The R1 suffix likely denotes packaging or specific electrical characteristics for the part.

Applications:

  • Switching Power Supplies: Used in the secondary rectification stage for efficient AC-DC conversion.
  • DC-DC Converters: Employed in various DC-DC converter circuits.
  • Freewheeling Diodes: Protects circuits from inductive voltage spikes.
  • Polarity Protection: Offers reverse polarity protection.
  • LED Lighting: Used in LED driver circuits for rectification.

Features:

  • High Efficiency: Designed for high efficiency rectification.
  • Fast Switching Speed: Allows for use in high-frequency circuits.
  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • High Surge Capability: Can withstand high surge currents.
  • Glass Passivated Junction: Provides improved reliability and stability.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Improved Power Efficiency: Minimizes power losses in rectification.
  • Enhanced Circuit Protection: Provides protection against voltage spikes and reverse polarity.
  • Reduced Heat Generation: Low forward voltage drop reduces heat.
  • Increased Reliability: Robust construction ensures reliable operation.
  • Ease of Use: Standard packaging allows for easy integration.

Additional Details:

The RS1J-R1-10001 typically has a maximum repetitive peak reverse voltage of 600V. The maximum average forward rectified current is 1A. It is usually available in a DO-41 package. The operating temperature ranges from -65°C to +150°C.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess