EN
  • EN
  • DE

PJUSB05

Part No PJUSB05
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 276900-PJUSB05
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PJUSB05 CAD Model

Description

The PJUSB05 is a Transient Voltage Suppressor (TVS) diode array designed by Panjit Semiconductor. It's specifically engineered to protect sensitive electronic equipment from electrostatic discharge (ESD) and other transient voltage events. These arrays are commonly used to safeguard data lines and power supplies in a variety of applications.

Applications:

  • USB interfaces: Protection for USB 2.0 ports and data lines in computers, peripherals, and consumer electronics.
  • HDMI ports: Safeguarding HDMI interfaces in televisions, monitors, and media players.
  • Ethernet ports: Protecting Ethernet data lines in network devices like routers, switches, and network interface cards (NICs).
  • Microcontroller I/O protection: Shielding sensitive I/O pins of microcontrollers from ESD damage.
  • Mobile devices: Protection for data and power lines in smartphones, tablets, and other portable devices.

Features:

  • Low clamping voltage: Provides effective protection by limiting the voltage surge to a safe level for the protected circuitry.
  • Fast response time: Quickly reacts to transient events, preventing damage from fast-rising surges.
  • Low capacitance: Minimizes signal degradation, making it suitable for high-speed data lines.
  • Small footprint: Allows for easy integration into compact electronic designs.
  • RoHS compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Enhanced reliability: Protects electronic equipment from ESD and transient voltage surges, extending its lifespan and reducing the risk of failure.
  • Improved system performance: Minimizes signal degradation, ensuring optimal performance of high-speed data lines.
  • Reduced downtime: Prevents damage caused by transient events, reducing the need for repairs and replacements.
  • Cost savings: Protects sensitive components from damage, reducing warranty claims and repair costs.
  • Compliance with industry standards: Meets industry standards for ESD protection.

Additional Details:

The PJUSB05 typically features a configuration that includes multiple TVS diodes in a single package, each dedicated to protecting a specific I/O line. Key technical specifications include the reverse standoff voltage (VRWM), breakdown voltage (VBR), clamping voltage (VC), peak pulse current (IPP), and capacitance. The device is often available in small surface-mount packages such as SOT-23 or similar, facilitating easy integration into modern electronic designs. Ensure compatibility with your application's voltage and current requirements by consulting the device datasheet.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess