EN
  • EN
  • DE

OZ9925CN

Part No OZ9925CN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264924-OZ9925CN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ9925CN CAD Model

Description

The OZ9925CN is a high-efficiency and cost-effective dimming direct drive LED backlight controller designed by O2Micro. It is specifically tailored for LCD backlighting applications, offering a range of features to optimize performance and reduce system costs. This controller is part of O2Micro's extensive portfolio of backlight solutions aimed at providing efficient and reliable power management for displays.

Applications:

  • LCD TVs
  • LCD Monitors
  • Notebook Displays
  • Other LED Backlit Displays

Features:

  • Direct Drive: Simplifies the backlight design and reduces component count, leading to lower system costs.
  • High Efficiency: Ensures minimal power loss, contributing to energy savings and reduced heat generation.
  • Dimming Control: Offers precise dimming control, allowing for dynamic adjustment of backlight brightness to enhance display quality and conserve power.
  • Protective Features: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP) to safeguard the LED backlight and controller.
  • Integrated PWM Dimming: Facilitates smooth and flicker-free dimming performance.

Benefits:

  • Cost Reduction: Direct drive architecture and reduced component count contribute to lower overall system costs.
  • Improved Efficiency: High efficiency operation minimizes power consumption, resulting in energy savings and longer battery life for portable devices.
  • Enhanced Display Quality: Precise dimming control enables dynamic adjustment of backlight brightness for optimal viewing experience.
  • Increased Reliability: Comprehensive protection features safeguard the LED backlight and controller from potential damage.
  • Simplified Design: The integrated features and direct drive architecture simplify the design process, reducing time-to-market.

The OZ9925CN operates by regulating the current flowing through the LED strings in the backlight. It uses a pulse-width modulation (PWM) signal to control the duty cycle of the LED current, thereby adjusting the brightness of the backlight. The direct drive architecture eliminates the need for external components such as current sensing resistors, simplifying the design and reducing costs.

The controller's protection features are critical for ensuring the reliability and longevity of the LED backlight. Over-voltage protection prevents damage from excessive voltage spikes, while over-current protection limits the current flowing through the LEDs, preventing overheating and potential failures. Over-temperature protection shuts down the controller if it exceeds a safe operating temperature, preventing thermal damage.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Lowest to $6.5223
NVIDIA
Lowest to $35.9055
NIKO-SEM
Need more? Email Us
NEC
Need more? Email Us
Samsung
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
EPCOS (TDK)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7036 $59.6260
85+ $1.3976 $118.7960
130+ $1.3537 $175.9810
180+ $1.3098 $235.7640
230+ $1.2670 $291.4100
310+ $1.1354 $351.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess