EN
  • EN
  • DE

PJSOT12C_R1_00001

Part No PJSOT12C_R1_00001
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 276873-PJSOT12C_R1_00001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJSOT12C_R1_00001 CAD Model

Description

The PJSOT12C_R1_00001 is a Transient Voltage Suppressor (TVS) diode from Panjit, designed to protect sensitive electronic equipment from transient voltage events, such as electrostatic discharge (ESD) and surges. Housed in a SOT-23 package, it's well-suited for space-constrained applications where robust protection is needed.

Applications

  • Automotive Electronics: Protection of automotive control units (ECUs) and sensors.
  • Industrial Control Systems: Safeguards programmable logic controllers (PLCs) and other industrial equipment.
  • Networking Equipment: Protects Ethernet ports and other network interfaces.
  • Medical Devices: Ensures the reliable operation of medical equipment by protecting against voltage transients.

Features

  • SOT-23 Package: Industry-standard small outline transistor package for surface mount applications.
  • High Surge Current Capability: Designed to withstand high surge currents without failure.
  • Low Clamping Voltage: Provides effective protection by clamping the voltage to a safe level during transient events.
  • Fast Response Time: Quickly reacts to transient events, minimizing the risk of damage.
  • Halogen-Free: Complies with environmental regulations regarding halogen content.

Benefits

  • Improved Product Reliability: Enhances the reliability of electronic devices by protecting against voltage transients.
  • Reduced Field Failures: Minimizes the risk of field failures due to ESD and surge events.
  • Enhanced System Performance: Ensures stable system operation by preventing voltage-related malfunctions.
  • Simplified PCB Design: SOT-23 package simplifies PCB layout and assembly.

Additional Details

The PJSOT12C_R1_00001 features a standoff voltage of around 12V, making it suitable for applications with a nominal operating voltage of 12V. It's essential to refer to the datasheet for detailed electrical specifications, including peak pulse power, clamping voltage, and reverse leakage current. The SOT-23 package is designed for automated assembly using standard surface-mount equipment. This TVS diode employs silicon avalanche technology to achieve its protective capabilities. It offers unidirectional protection against voltage transients. Proper grounding techniques are critical to ensure the effective operation of the TVS diode.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess