The PJSDA6V1W5 is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit, designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. The '6V1' indicates a stand-off voltage of approximately 6.1V, and the 'W5' likely refers to a specific package or power handling capability.
Applications:
- Data line protection in communication systems.
- I/O port protection for various electronic devices.
- Microcontroller protection.
- Consumer electronics applications.
- Industrial control systems.
Features:
- Low clamping voltage.
- Fast response time.
- Small surface mount package.
- High surge capability for its size.
- Protects against ESD, EFT and surge.
- RoHS compliant.
Benefits:
- Enhanced system reliability: Protects sensitive circuits from overvoltage events, increasing the lifespan and reliability of the equipment.
- Reduced downtime: By preventing damage from voltage transients, the PJSDA6V1W5 minimizes the risk of system failures and downtime.
- Cost savings: Protecting electronic components from damage reduces the need for repairs and replacements, resulting in cost savings.
- Compact design: The small surface mount package allows for easy integration into space-constrained applications.
- Improved product safety: The PJSDA6V1W5 helps to ensure that electronic products meet safety standards by protecting against electrical hazards.
Technical Specifications:
The PJSDA6V1W5 features a stand-off voltage around 6.1V, a low clamping voltage, and a fast response time to quickly clamp transient voltages. It is available in a small surface mount package. Consult the device datasheet for specific parameters such as peak pulse power dissipation, reverse stand-off voltage, operating temperature range, and package dimensions.