Introducing the UDA1321/N1D Audio Codec from NXP
The UDA1321/N1D is a high-performance audio codec from NXP Semiconductors, designed to deliver exceptional sound quality for a wide range of audio applications. This versatile codec integrates both analog-to-digital (ADC) and digital-to-analog (DAC) converters, providing a comprehensive solution for converting sound between analog and digital domains.
Key Features:
- High-Quality Audio: With 24-bit resolution and a sampling rate up to 96 kHz, the UDA1321/N1D ensures high-fidelity audio capture and playback, suitable for audiophile-grade applications.
- Low Power Consumption: Engineered for efficiency, the device operates with low power consumption, making it ideal for portable and battery-operated devices.
- Flexible Interface: The codec supports I²S, LSB-justified, MSB-justified, and DSP digital audio interface formats, offering versatility for different system designs.
- Integrated Filters: On-chip digital filtering includes an anti-aliasing filter for the ADC and an oversampling digital interpolation filter for the DAC, enhancing the audio signal quality.
- Multibit Sigma-Delta Modulators: Utilizing multibit sigma-delta modulation technology, the UDA1321/N1D achieves excellent dynamic range and low out-of-band noise.
Applications:
The UDA1321/N1D is suitable for a variety of audio applications, including:
- High-quality audio playback devices
- Portable MP3 players
- Home theater systems
- Professional audio recording equipment
- Automotive audio systems
- USB audio interfaces
Technical Specifications:
- DAC Dynamic Range: 100 dB
- ADC Dynamic Range: 92 dB
- Total Harmonic Distortion (THD): -86 dB
- Power Supply: 2.7V to 3.6V
- Package: SSOP28
With its robust feature set and impressive audio performance, the UDA1321/N1D from NXP is an excellent choice for designers seeking a reliable and high-quality audio codec. Whether for consumer electronics or professional audio systems, the UDA1321/N1D provides the fidelity and flexibility needed for superior audio experiences.