EN
  • EN
  • DE

PJSD03W

Part No PJSD03W
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 276815-PJSD03W
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJSD03W CAD Model

Description

The PJSD03W is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It's designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device offers robust protection in a compact package, making it suitable for a wide range of applications where space is limited.

Applications

  • Portable electronics: ESD protection for smartphones, tablets, and other handheld devices.
  • Wearable devices: Protecting sensitive circuitry in smartwatches, fitness trackers, and other wearables.
  • Data lines protection: Safeguarding data interfaces like USB, HDMI, and Ethernet from voltage surges.
  • Automotive electronics: Transient voltage suppression in automotive control units and sensors.
  • Industrial equipment: Protecting control systems, sensors, and actuators from voltage transients.

Features

  • Low clamping voltage: Minimizes stress on protected components during surge events.
  • Fast response time: Quickly clamps transient voltages to prevent damage.
  • Low capacitance: Reduces signal distortion in high-speed data lines.
  • Ultra-small package size: Enables compact designs and space-saving solutions.
  • High surge capability: Withstands high transient currents and voltages.
  • RoHS compliant: Environmentally friendly and meets regulatory requirements.

Benefits

  • Enhanced system reliability: Protects against voltage transients that can cause system failures.
  • Reduced warranty costs: Minimizes damage to electronic components from ESD and surge events.
  • Improved product performance: Ensures consistent operation even in harsh environments.
  • Simplified circuit design: Easy to integrate into existing designs without significant modifications.
  • Cost-effective protection: Provides a low-cost solution for protecting sensitive electronics.

Additional Details

The PJSD03W typically features a low standoff voltage (e.g., 3.3V) suitable for protecting low-voltage circuits. It is available in an ultra-small surface-mount package such as DFN1006 or similar. Key electrical characteristics include its peak pulse power, clamping voltage at specific pulse currents, and reverse leakage current. The specific values for these parameters depend on the exact part number variation and should be verified in the datasheet. The low capacitance is crucial for protecting high-speed data lines without degrading signal integrity. The device is designed to meet industry standards for ESD and surge immunity. The operating temperature range is generally -55°C to +125°C.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0878 $57.9480
1,590+ $0.0728 $115.7520
2,460+ $0.0705 $173.4300
3,390+ $0.0681 $230.8590
4,390+ $0.0658 $288.8620
5,885+ $0.0589 $346.6265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,200 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess