EN
  • EN
  • DE

P4SMAJ7.0A T/R 13

Part No P4SMAJ7.0A T/R 13
Manufacturer Panjit
Catalog OEM Parts (O - R)
Description Diode TVS Single Uni-Dir 7V 400W 2-Pin SMA T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083602-P4SMAJ7.0A T/R 13
Categories OEM Parts(O-R)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P4SMAJ7.0A T/R 13 CAD Model

Description

The P4SMAJ7.0A T/R 13 is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It is designed to protect sensitive electronic components from voltage transients caused by lightning, inductive load switching, and electrostatic discharge (ESD). This TVS diode is part of the SMA series, known for its compact size and reliable performance.

Applications:

  • Protection of I/O interfaces
  • Overvoltage protection in sensitive equipment
  • Transient voltage suppression in automotive electronics
  • Protection of data lines and power lines
  • Use in communication devices, such as mobile phones and modems

Features:

  • Surface Mount SMA package
  • Reverse Standoff Voltage: 7.0V
  • Breakdown Voltage: Typically 7.78V
  • Clamping Voltage: Typically 12V
  • Peak Pulse Power: 400W (10/1000μs waveform)
  • Excellent clamping capability
  • Low incremental surge resistance
  • Fast response time: typically less than 1.0ps from 0 Volts to BV min
  • Typical IR less than 5μA above 7.0V
  • High temperature soldering guaranteed: 260°C/10 seconds at terminals
  • Plastic package has Underwriters Laboratory Flammability Classification 94V-0

Benefits:

  • Provides robust protection against voltage transients
  • Compact size allows for use in space-constrained applications
  • High surge capability ensures reliable protection under severe conditions
  • Fast response time minimizes the risk of damage to protected components
  • Reduces downtime and maintenance costs associated with transient-related failures
  • Increases the overall reliability and lifespan of electronic equipment

Additional Details:

The P4SMAJ7.0A T/R 13 is a unidirectional TVS diode, protecting against positive voltage transients. The SMA package allows for easy mounting on printed circuit boards. The 'T/R 13' suffix indicates it is packaged on Tape and Reel for automated assembly processes with a 13-inch reel. This device conforms to industry standards for surge protection and reliability.

You May Also Be Interested in

Rockwell
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess