EN
  • EN
  • DE

MMSZ5246AST/R13

Part No MMSZ5246AST/R13
Manufacturer Panjit
Catalog Diodes - Zener - Single
Description Diode Zener Single 16V 2% 200mW 2-Pin SOD-323 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079594-MMSZ5246AST/R13
Categories Diodes - Zener - Single
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMSZ5246AST/R13 CAD Model

Description

The Panjit MMSZ5246AST/R13 is a surface mount Zener diode designed for voltage regulation and overvoltage protection in a variety of electronic applications. This diode is housed in a compact SOD-323 package, which makes it ideal for high-density circuit board designs where space is at a premium.

Applications:

  • Voltage regulation in power supplies
  • Overvoltage protection for sensitive components
  • Transient voltage suppression (TVS)
  • Clipping and clamping circuits
  • Voltage referencing

Features:

  • Zener Voltage: 16V
  • Surface Mount Device (SMD)
  • SOD-323 Package
  • Low reverse leakage current
  • High surge current capability
  • RoHS compliant

Benefits:

  • Provides a stable voltage reference
  • Protects electronic circuits from voltage spikes
  • Reduces board space requirements
  • Improves circuit reliability
  • Facilitates automated assembly

Additional Details:

The MMSZ5246AST/R13 features a Zener voltage (Vz) of 16V, providing a stable voltage clamp for protecting downstream circuitry. The SOD-323 package is designed for surface mount technology (SMT), which allows for efficient and cost-effective manufacturing. The diode has a low reverse leakage current, minimizing power loss and improving overall efficiency. Its high surge current capability makes it suitable for handling transient voltage events. The /R13 suffix denotes the packaging specification, typically referring to tape and reel for automated pick-and-place assembly. Detailed specifications, including the dynamic impedance, temperature coefficient, and power dissipation ratings, are available in the datasheet. The MMSZ5246AST/R13 is commonly used in a wide range of applications, including consumer electronics, telecommunications equipment, industrial controls, and automotive systems. Its small size, reliable performance, and ease of assembly make it a popular choice for voltage regulation and protection.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess