EN
  • EN
  • DE

MMBD330WS_R1_00001

Part No MMBD330WS_R1_00001
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Description SURFACE MOUNT HIGH FREQUENCY SCH  /  Diode Schottky 30 V 200mA (DC) Surface Mount SOD-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Panjit International Inc.
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 600 mV @ 10 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 200 nA @ 25 V
Capacitance @ Vr, F 1.5pF @ 15V, 1MHz
Mounting SMD (SMT)
Package / Case SC-90, SOD-323F
Supplier Device Package SOD-323
Operating Temperature - Junction -55°C ~ 125°C
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Other Names 3757-MMBD330WS_R1_00001CT,3757-MMBD330WS_R1_00001TR,3757-MMBD330WS_R1_00001DKR
Standard Package 5,000
Win Source Part Number 1130295-MMBD330WS_R1_00001
Ultra Librarian 3D Model Ultra Librarian MMBD330WS_R1_00001 CAD Model

Description

The MMBD330WS_R1_00001 is a small signal switching diode manufactured by Panjit. These diodes are designed for high-speed switching applications and are commonly used in various electronic circuits for signal rectification, switching, and protection. The small size and surface mount package make it suitable for high-density circuit boards.

Applications

  • High-speed switching circuits
  • Signal rectification
  • Protection circuits
  • Clipping and clamping circuits
  • Small signal amplifiers

Features

  • High-speed switching
  • Low forward voltage drop
  • Small surface mount package
  • High reliability
  • RoHS compliant

Benefits

  • Efficient switching: Enables high-frequency operation.
  • Low power consumption: Minimizes power losses in the circuit.
  • Compact size: Allows for smaller and more portable electronic devices.
  • Reliable performance: Provides stable and consistent performance over time.
  • Easy to assemble: Designed for automated assembly, simplifying the manufacturing process.

Additional Details

The MMBD330WS_R1_00001 small signal switching diode is designed to meet the requirements of modern electronic devices. Its high-speed switching capabilities make it suitable for applications where fast response times are critical. Panjit is a reputable manufacturer of semiconductor devices, known for their quality and reliability. Detailed specifications, including forward voltage, reverse voltage, reverse recovery time, and capacitance, can be found in the manufacturer's datasheet. When selecting a switching diode, it's crucial to choose the appropriate voltage and current ratings, switching speed, and forward voltage drop for the specific application. Always consult the datasheet for the full performance specifications and ensure the part is suitable for the intended application. The specific package type of the MMBD330WS_R1_00001 should be checked, as this determines the PCB footprint.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess