EN
  • EN
  • DE

GLZ5.6B T/R 7

Part No GLZ5.6B T/R 7
Manufacturer Panjit
Catalog Diodes - Zener - Single
Description Diode Zener Single 5.6V 3% 500mW 2-Pin Mini-MELF T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990064-GLZ5.6B T/R 7
Categories Diodes - Zener - Single
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GLZ5.6B T/R 7 CAD Model

Description

The GLZ5.6B T/R 7 is a 5.6V Zener diode manufactured by Panjit. Zener diodes are designed to maintain a constant voltage across their terminals when the reverse voltage exceeds the Zener voltage. This makes them useful for voltage regulation and overvoltage protection applications.

Applications

  • Voltage regulation
  • Overvoltage protection
  • Voltage clipping
  • Reference voltage generation
  • Transient voltage suppression

Features

  • Zener Voltage: 5.6V
  • Power Dissipation: Small power dissipation (check datasheet for the precise value; typically in the range of 500mW).
  • Tolerance: Standard tolerance (check datasheet for the specific tolerance, e.g., ±5% or ±10%).
  • Package: SOD-123 or similar small surface-mount package.
  • Low Leakage Current: Low reverse leakage current at voltages below the Zener voltage.

Benefits

  • Precise Voltage Regulation: Provides a stable and accurate voltage reference.
  • Overvoltage Protection: Protects sensitive circuits from voltage spikes and surges.
  • Compact Size: Small package size allows for use in space-constrained applications.
  • Reliable Performance: Provides consistent and reliable voltage regulation.

Additional Details

The GLZ5.6B T/R 7 Zener diode requires a series resistor to limit the current flowing through it. Refer to the Panjit datasheet for recommended resistor values and circuit configurations. The diode should be operated within its specified power dissipation limits to prevent damage. The datasheet provides detailed information on thermal characteristics and derating curves. Ensure proper soldering techniques are used to avoid overheating the diode during assembly. Always consult the datasheet for absolute maximum ratings and safe operating area (SOA) curves. "T/R 7" likely refers to tape and reel packaging for automated assembly.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess