EN
  • EN
  • DE

GLZ39B_ R2 _10001

Part No GLZ39B_ R2 _10001
Manufacturer Panjit
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MELF
Element Configuration Single
Maximum Operating Temperature 175 °C
Max Power Dissipation 500 mW
Max Reverse Leakage Current 200 nA
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 2
Radiation Hardening No
RoHS Compliant
Zener Voltage 3.9 V
Win Source Part Number 980885-GLZ39B_ R2 _10001
Categories OEM Parts(F-I)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GLZ39B_ R2 _10001 CAD Model

Description

The GLZ39B_R2_10001 is a Zener diode manufactured by Panjit. Zener diodes are semiconductor devices that allow current to flow in either forward or reverse direction, but when the voltage reaches the Zener voltage, the diode begins to conduct in the reverse direction. They are commonly used for voltage regulation and protection circuits.

Applications

  • Voltage Regulation: Maintaining a stable voltage level in electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes.
  • Clipping Circuits: Shaping waveforms by limiting voltage levels.
  • Voltage References: Providing a stable voltage reference for measurement and control systems.

Features

  • Zener Voltage: 39V (Nominal). The voltage at which the diode begins to conduct in reverse bias.
  • Low Reverse Leakage Current: Minimizes current flow when the diode is reverse biased below the Zener voltage.
  • High Surge Current Capability: Ability to withstand high current surges without damage.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.
  • Compact Package: Space-saving design for high-density circuit boards.

Benefits

  • Precise Voltage Regulation: Ensures a stable and reliable voltage supply.
  • Enhanced Circuit Protection: Prevents damage to sensitive components from overvoltage conditions.
  • Improved System Reliability: Reduces the risk of component failure due to voltage fluctuations.
  • Simplified Circuit Design: Easier implementation of voltage regulation and protection functions.
  • Cost-Effective Solution: Provides a cost-efficient way to protect electronic circuits.

Additional Details

The GLZ39B_R2_10001 typically comes in a small surface-mount package. It's crucial to consult the manufacturer's datasheet for detailed electrical characteristics, including Zener voltage tolerance, dynamic impedance, and power dissipation ratings. This information is essential for selecting the appropriate Zener diode for a specific application.

The 'R2' likely refers to the packaging type (e.g., tape and reel) and the '10001' could denote the quantity per reel.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess