EN
  • EN
  • DE

ER2B-R1-00001

Part No ER2B-R1-00001
Manufacturer Panjit
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822704-ER2B-R1-00001
Ultra Librarian 3D Model Ultra Librarian ER2B-R1-00001 CAD Model

Description

The ER2B-R1-00001 is a fast recovery rectifier diode manufactured by Panjit. This diode is designed for applications requiring efficient and rapid switching, making it suitable for use in various power electronics circuits. It offers low forward voltage drop and high surge current capability.

Applications

  • Switching power supplies
  • Freewheeling diodes in inductive loads
  • DC-DC converters
  • Inverters
  • Power adapters

Features

  • Fast recovery time: Minimizes switching losses and improves efficiency.
  • Low forward voltage drop: Reduces power dissipation and enhances overall performance.
  • High surge current capability: Withstands high current surges without damage.
  • High reliability: Offers stable and dependable performance over a wide range of operating conditions.
  • Lead-free and RoHS compliant: Meets environmental standards.
  • Surface mount package: Designed for automated assembly processes.

Benefits

  • Improved efficiency: Fast recovery and low forward voltage drop contribute to higher efficiency in power circuits.
  • Reduced heat dissipation: Low forward voltage drop minimizes heat generation.
  • Enhanced reliability: High surge current capability ensures robust performance.
  • Simplified assembly: Surface mount package simplifies the manufacturing process.
  • Environmentally friendly: Lead-free and RoHS compliant, meeting environmental regulations.

Additional Details

The ER2B-R1-00001 diode typically has a maximum repetitive reverse voltage (VRRM) of 100V and a maximum average forward rectified current (IF(AV)) of 2A. The forward voltage (VF) is usually around 0.85V at a forward current of 2A. The reverse recovery time (trr) is typically less than 50ns. It is commonly available in a SMB (Surface Mount B) package. Detailed electrical characteristics, thermal resistance, and package dimensions can be found in the Panjit product datasheet.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess