EN
  • EN
  • DE

ER1004FCT_T0_00001

Part No ER1004FCT_T0_00001
Manufacturer Panjit
Catalog Diodes, Rectifiers - Arrays
Description ITO-220AB, SUPER  /  Diode Array 1 Pair Common Cathode Standard 400 V 10A Through Hole TO-220-3 Full Pack
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Panjit International Inc.
Package Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 35 ns
Current - Reverse Leakage @ Vr 1 µA @ 400 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package ITO-220AB
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.10.0080
Other Names 3757-ER1004FCT_T0_00001
Standard Package 50
Win Source Part Number 984085-ER1004FCT_T0_00001
Ultra Librarian 3D Model Ultra Librarian ER1004FCT_T0_00001 CAD Model

Description

The ER1004FCT_T0_00001 is a rectifier diode array manufactured by Panjit. This array consists of two fast recovery rectifier diodes in a common cathode configuration. It is designed for applications requiring efficient rectification, fast switching speeds, and high current capability, such as in switching mode power supplies, inverters, and freewheeling diodes in inductive loads.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Inverters
  • Freewheeling diodes in inductive loads
  • DC-DC converters
  • Polarity protection

Features

  • Fast Recovery Time: Enables efficient switching and reduces power loss.
  • High Surge Current Capability: Withstands transient surge currents.
  • Low Forward Voltage Drop: Minimizes power dissipation.
  • High Reliability: Ensures stable performance over a long lifespan.
  • Common Cathode Configuration: Simplifies circuit design in certain applications.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • Improved Efficiency: Reduces power consumption in electronic circuits.
  • Enhanced Performance: Enables faster switching speeds and better overall performance.
  • Increased Reliability: Provides stable and dependable operation.
  • Protection against Surge Currents: Prevents damage to the diode and surrounding components.
  • Simplified Circuit Design: Common cathode configuration reduces component count.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.

The ER1004FCT_T0_00001 diode array is designed for through-hole mounting applications. Its compact size allows for efficient use of board space. It also features a robust construction that withstands demanding environmental conditions.

Specifications:

  • Repetitive Peak Reverse Voltage (Vrrm): (Check datasheet, typically in the range of 400V)
  • Average Forward Current (If(AV)): (Check datasheet, typically 10A total, 5A per diode)
  • Forward Voltage (Vf): (Check datasheet, e.g., 1.3V at a specified current)
  • Reverse Recovery Time (Trr): (Check datasheet, usually in the nanosecond range)
  • Package: (Check datasheet, commonly TO-220 or similar through-hole package)
  • Configuration: Common Cathode

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess