The BZT52-C43S is a surface-mount Zener diode manufactured by Panjit. It's designed for voltage regulation and transient voltage suppression in various electronic circuits. This diode offers a stable voltage reference and protects sensitive components from voltage spikes.
Applications
- Voltage regulation in portable devices
- Transient voltage suppression in consumer electronics
- Overvoltage protection in power supplies
- Clamping circuits
- Electronic equipment
Features
- Surface mount package
- Zener voltage of 43V
- Low leakage current
- High surge current capability
- Glass passivated junction
Benefits
- Provides stable voltage regulation
- Protects circuits from voltage transients
- Small form factor saves board space
- Easy to integrate into automated assembly processes
- High reliability
Technical Specifications: The BZT52-C43S has a Zener voltage (Vz) of 43V with a tolerance that varies depending on the specific grade. It features a power dissipation of approximately 500mW. The operating and storage temperature range is typically -65°C to +150°C. The package is typically SOD-323.