EN
  • EN
  • DE
  • IT

BR220_R2

Part No BR220_R2
Manufacturer Panjit
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1127445-BR220_R2
Categories Custom Parts
Manufacturer Panjit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BR220_R2 CAD Model

Description

The BR220_R2, manufactured by Panjit, is a rectifier diode designed for various applications where efficient AC to DC conversion is required. This diode is characterized by its robust construction and reliable performance in demanding environments.

Applications

  • Power Supplies: Used as a rectifier in AC-DC power supplies for converting alternating current to direct current.
  • Adapters: Employed in AC adapters for electronic devices to provide the necessary DC voltage.
  • Lighting Systems: Utilized in LED lighting systems to convert AC power to the DC power required by the LEDs.
  • Battery Chargers: Incorporated in battery charging circuits to rectify the AC voltage and charge batteries.
  • General Rectification: Suitable for general-purpose rectification in various electronic circuits.

Features

  • High Surge Current Capability: The BR220_R2 is designed to withstand high surge currents, making it suitable for applications with transient voltage spikes.
  • Low Forward Voltage Drop: Features a low forward voltage drop, which enhances efficiency and reduces power dissipation.
  • High Reliability: Manufactured with high-quality materials and processes to ensure long-term reliability.
  • Compact Size: The compact design allows for easy integration into various electronic circuits and devices.
  • RoHS Compliant: Complies with RoHS standards, ensuring that it is free from hazardous substances.

Benefits

  • Efficient AC-DC Conversion: Provides efficient conversion of alternating current to direct current, minimizing power loss.
  • Protection Against Voltage Spikes: High surge current capability protects the diode and other circuit components from damage due to voltage spikes.
  • Reduced Power Dissipation: Low forward voltage drop results in reduced power dissipation, improving overall system efficiency.
  • Long-Term Reliability: Ensures long-term reliable performance, reducing the need for frequent replacements.
  • Easy Integration: Compact size and standard packaging allow for easy integration into a variety of applications.

Technical Specifications

The BR220_R2 typically features a repetitive peak reverse voltage (VRRM) of 200V and an average forward rectified current (IF(AV)) of 2A. The forward voltage (VF) is typically around 0.95V at a forward current of 2A. It is commonly available in a DO-15 package. These specifications allow it to operate effectively in a wide range of applications, providing reliable rectification.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
AVX Corporation
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,850 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess