EN
  • EN
  • DE

BAV21_AY_00001

Part No BAV21_AY_00001
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Description SWITCHING DIODES  /  Diode Standard 200 V 200mA Through Hole DO-35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Panjit International Inc.
Package Cut Tape (CT),Tape & Box (TB)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 1 V @ 100 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 100 nA @ 200 V
Capacitance @ Vr, F 3pF @ 0V, 1MHz
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Operating Temperature - Junction -55°C ~ 150°C
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Other Names 3757-BAV21_AY_00001CT,3757-BAV21_AY_00001TB
Standard Package 5,000
Win Source Part Number 1048282-BAV21_AY_00001
Ultra Librarian 3D Model Ultra Librarian BAV21_AY_00001 CAD Model

Description

The Panjit standard diode has a maximum DC reverse voltage of 200V and an average rectified current of 200mA.

    You May Also Be Interested in

    Comchip Technology
    DIODE SCHOTTKY 30V 100MA 0201
    Need more? Email Us
    Comchip Technology
    DIODE SCHOTTKY 30V 500MA 0402C
    Lowest to $0.1747
    General Semiconductor
    DIODE GEN PURP 1KV 1A DO214AC
    Lowest to $0.2474
    Nexperia USA Inc.
    BAS16-Q/SOT23/TO-236AB
    Lowest to $0.0202
    AVX Corp/Kyocera Corp
    DIODE SCHOT 65V 5A TO220 FM
    Lowest to $1.0187
    Diotec Semiconductor AG
    DIODE GEN PURP 100V 0.25A SOD323
    Lowest to $0.0280
    Rohm Semiconductor
    DIODE SCHOTTKY 100V 700MA TUMD2M
    Lowest to $0.1980
    Nexperia USA Inc.
    DIODE SCHOTTKY 40V 500MA SOD323
    Lowest to $0.9504
    Nexperia USA Inc.
    DIODE SCHOTT 100V 5A SOD128/CFP5
    Lowest to $7.2762

    Top Sellers

    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.6632
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.7023
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.2271
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.1579
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.2963
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.7805
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess