EN
  • EN
  • DE

BAS70CT/R13

Part No BAS70CT/R13
Manufacturer Panjit
Catalog Custom Parts (B - D)
Description Diode Schottky 70V 0.2A 3-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1141929-BAS70CT/R13
Categories Custom Parts
Manufacturer Panjit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAS70CT/R13 CAD Model

Description

The BAS70CT/R13 is a Schottky barrier diode manufactured by Panjit. It is designed for high-speed switching applications and offers low forward voltage drop and fast reverse recovery time. This diode is commonly used in applications such as clamping circuits, reverse polarity protection, and high-frequency rectification.

Applications

  • Clamping Circuits
  • Reverse Polarity Protection
  • High-Frequency Rectification
  • Mixing
  • Detection

Features

  • Low Forward Voltage Drop
  • Fast Switching Speed
  • Small Surface Mount Package
  • Low Capacitance
  • RoHS Compliant

Benefits

  • Efficient Switching: Fast switching speed and low forward voltage drop minimize power losses in high-frequency applications.
  • Protection Against Reverse Voltage: Provides effective reverse polarity protection to prevent damage to sensitive circuits.
  • Compact Size: The small surface mount package allows for integration into space-constrained applications.
  • Improved High-Frequency Performance: Low capacitance minimizes signal distortion in high-frequency circuits.
  • Environmentally Friendly: RoHS compliance ensures the device meets environmental regulations.

Additional Details

The BAS70CT/R13's low forward voltage drop minimizes power dissipation, leading to improved efficiency. Its fast reverse recovery time is crucial for minimizing switching losses in high-frequency applications. The device is typically packaged in a small surface-mount package, such as SOT-23, for automated assembly. The maximum forward current and reverse voltage ratings should be carefully considered in the design process to ensure reliable operation. The diode's junction capacitance affects its performance in high-frequency circuits and should be taken into account in the circuit design. The Panjit datasheet provides detailed specifications on the diode's characteristics, including forward voltage drop, reverse recovery time, capacitance, and current and voltage ratings. Proper decoupling of the supply voltage is recommended to minimize noise and ensure stable operation. The "/R13" suffix indicates tape and reel packaging for automated assembly. This Schottky diode is a popular choice for a wide range of applications due to its high speed, low forward voltage drop, and small size.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
EPCOS (TDK)
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Broadcom Limited
Contact for details
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess