EN
  • EN
  • DE

STP6X16MGRF2

Part No STP6X16MGRF2
Manufacturer Panduit Corp
Catalog Modular Cables
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Modular Cables
Mfr Panduit Corp
Series TX6A™ 10Gig™
Package Bulk
Product Status Obsolete
Cable Type Round Cable
Connector Type Plug to Plug
Mounting Type Free Hanging (In-Line)
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Length 52.49' (16.00m)
Shielding Shielded
Color Green
Features Molded Plugs
Style Cat6a
Base Product Number STP6X16
Other Names 298-19187
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.2000
Win Source Part Number 1314187-STP6X16MGRF2
Ultra Librarian 3D Model Ultra Librarian STP6X16MGRF2 CAD Model

Description

The STP6X16MGRF2 is a Category 6A (Cat6A) shielded twisted pair (STP) patch cord manufactured by Panduit Corp. It is designed for high-performance data transmission in demanding network environments. This patch cord features a modular plug on each end and is typically used to connect network devices such as computers, servers, and switches. The '16M' likely refers to a length of 16 meters, and 'GR' indicates a gray colored jacket. 'F2' might denote a specific plug type or manufacturing revision.

Applications

  • 10 Gigabit Ethernet (10GBASE-T) networks
  • Data centers
  • High-bandwidth applications such as video streaming and data backups
  • Power over Ethernet (PoE) and Power over Ethernet Plus (PoE+) applications
  • Healthcare facilities requiring shielded cabling

Features

  • Category 6A Performance: Exceeds Cat6A requirements for reliable 10 Gigabit Ethernet transmission.
  • Shielded Construction: Provides excellent EMI/RFI protection, minimizing interference and ensuring data integrity in noisy environments.
  • 16-Meter Length: Offers a generous length for connecting devices across longer distances.
  • Gray Jacket: Color-coded jacket for easy identification and cable management.
  • High-Quality Connectors: Durable modular plugs with gold-plated contacts for long-lasting performance and corrosion resistance.
  • Stranded Copper Conductors: Flexible stranded conductors for easy bending and routing.
  • Panduit Quality: Manufactured to Panduit's high standards for reliability and performance.

Benefits

  • High-Speed Data Transmission: Supports 10 Gigabit Ethernet for fast and reliable data transfer.
  • Reduced Interference: Shielded construction minimizes electromagnetic interference, ensuring data integrity.
  • Increased Network Uptime: Reliable performance and durable construction contribute to increased network uptime.
  • Easy Identification: Color-coded jacket simplifies cable management and troubleshooting.
  • Long-Lasting Performance: High-quality connectors and durable construction ensure long-lasting performance.

Additional Details

The STP6X16MGRF2 Cat6A shielded patch cord is constructed with high-quality materials to ensure optimal performance and durability. The cable jacket is typically made of a flame-retardant PVC material, and the connectors are designed to meet or exceed industry standards for electrical and mechanical performance. This patch cord is RoHS compliant.

You May Also Be Interested in

Tripp Lite
CABLE PATCH CAT5E BLUE 2' / Cable Assembly UTP Patch Cord 0.61m 28AWG RJ-45 to RJ-45 8 to 8 POS M-M Crimp-Crimp
Need more? Email Us
Tripp Lite
CABLE MOD 8P8C PLUG TO PLUG 75'
Need more? Email Us
Panduit Corp
COPPER PATCH CORD, CAT 6A (SD),
Need more? Email Us
Amphenol PCD
CABLE MOD 8P8C JACK-PLUG 3.28'
Need more? Email Us
Panduit Corp
CABLE MOD 8P8C PLUG-PLUG 3' / Cable Assembly UTP 0.9m RJ-45 to RJ-45 8 to 8 POS PL-PL
Need more? Email Us
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 25' / Cable Assembly Cat 5e UTP 7.62m 24AWG RJ-45 to RJ-45 8 to 8 POS M-M Crimp-Crimp Bag
Lowest to $65.9990
Panduit Corp
COPPER PATCH CORD, CAT 6A (SD),
Need more? Email Us
Panduit Corp
COPPER PATCH CORD, CAT 6A, BLUE / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 12.00' (3.66m) Shielded
Need more? Email Us
Assmann WSW Components
CABLE MOD 8P8C PLUG-CABLE 3.28' / Cable Assembly, Gold Plated
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess