EN
  • EN
  • DE

PLL-20-Y2-10

Part No PLL-20-Y2-10
Manufacturer Panduit Corp
Catalog Unclassified
Description LABEL LSR POLY WHT .8X.2"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Labels, Signs, Barriers, Identification - Labels, Stickers, Decals - Blank
Mfr Panduit Corp
Series PAN-CODE™
Package 360 per Sheet
Product Status Active
Label Type Die Cut
Applications Device Marker
Color - Background White
Length 0.800" (20.32mm)
Width 0.200" (5.08mm)
Location Indoor/Outdoor
Material - Body Polyester (PET)
For Use With/Related Products Laser Printers
Material Polyester
Label Size 0.8" x 0.2" (20.3mm x 5.1mm)
Base Product Number PLL-20
Standard Package 10,000 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3919.10.2055
Win Source Part Number 1085465-PLL-20-Y2-10
Ultra Librarian 3D Model Ultra Librarian PLL-20-Y2-10 CAD Model

Description

The 1085465-PLL-20-Y2-10 is a blank label, sticker, and decal made of polyester material.

  • Material: Polyester
  • Length: 0.800 inches (20.32mm)
  • Width: 0.200 inches (5.08mm)
  • Usage: Device Marker
  • Printer Compatibility: Laser
  • Package Quantity: 10,000 pieces
  • Series: PAN-CODE™
  • Background Color: White

You May Also Be Interested in

Others
Lowest to $2.6126
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $29.3578
Others
Need more? Email Us
Others
Lowest to $0.0201
Others
Lowest to $0.0520
Others
Lowest to $1.0095

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess