EN
  • EN
  • DE

LCMA16-8-C

Part No LCMA16-8-C
Manufacturer Panduit Corp
Catalog Terminals
Description CONN TERM RECT RING 16MM #M8 / Ring Terminal Connector M8 Stud Flat Sided, Tubular (Battery Lugs) 16mm² Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals - Ring Connectors
Mfr Panduit Corp
Series Pan-Lug®
Package Bulk
Terminal Type Flat Sided, Tubular (Battery Lugs)
Stud/Tab Size M8 Stud
Thickness 0.047" (1.19mm)
Width - Outer Edges 0.512" (13.00mm)
Length - Overall 1.358" (34.50mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 16mm²
Insulation Non-Insulated
Contact Material Copper
Contact Finish Tin
Base Product Number LCMA
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Names 07498376934,298-14906,LCMA16-8-C-ND
Standard Package 1
Win Source Part Number 1164740-LCMA16-8-C
Ultra Librarian 3D Model Ultra Librarian LCMA16-8-C CAD Model

Description

The LCMA16-8-C is a ring connector from Panduit Corp that is designed for free hanging (in-line) mounting.

  • Terminal Type: It has a flat-sided, tubular (battery lugs) terminal type and a thickness of 0.047" (1.19mm).
  • Material: The connector is made of copper contact material and has a wire gauge of 16mm².
  • Stud Size: It has an M8 stud size and is non-insulated.
  • Dimensions: The connector has a length of 1.358" (34.50mm) and a width of 0.512" (13.00mm).
  • Termination: It has a crimp termination style and a tin contact finish.
  • Packaging: The connector is available in bulk packaging and has a standard package of 1.
  • ECCN: It has an ECCN of EAR99 and an HTSUS of 8536.90.4000.
  • Series: The LCMA series is known for its high-quality construction and is suitable for use in a variety of applications.

You May Also Be Interested in

Panduit Corp
CONN TERM RECT TONG 3/0 AWG #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #1/2
Need more? Email Us
JST Sales America Inc.
Ring Connectors RoHS
Lowest to $0.0728
Molex, LLC
19039-0001 Molex Terminals SNAP PLUG RECPT 18-22 AWG FEMALE datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 10 AWG #1/4
Need more? Email Us
Molex, LLC
172253-7023 Molex Terminals ULTRA-FIT CRIMP TERM 16-18 TIN Pre-P datasheet, inventory, & pricing.
Lowest to $0.1122
TE Connectivity
MS25036-156 TE Connectivity Terminals TRMNL,PIDG R 12-10 8 datasheet, inventory, & pricing.
Lowest to $1.0216

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess