EN
  • EN
  • DE

LCA3/0-12H-X

Part No LCA3/0-12H-X
Manufacturer Panduit Corp
Catalog Rectangular Connectors
Description CONN TERM RECT TONG 3/0 AWG #1/2 / Lug Terminal (3/0)AWG Copper 56.1mm Tin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Panduit Corp
Series Pan-Lug
Packaging Bulk
Terminal Type Rectangular Tongue
Stud/Tab Size 1/2 Stud
Terminal Style Single Stud Hole
Tab Thickness 0.130" (3.30mm)
Width - Outer Edges 0.960" (24.38mm)
Mounting Free Hanging (In-Line), 45° Angle
Termination Crimp, Barrel
Wire Gauge 3/0 AWG
Insulation Non-Insulated
Color Orange
Contact Finish Electro-Tin
Contact Material Copper
Diameter - Barrel ID 0.510" (12.95mm)
Diameter - Barrel OD 0.640" (16.26mm)
Diameter - Ring ID 0.530" (13.46mm)
Win Source Part Number 771141-LCA3/0-12H-X
Popularity Medium
Supply and Demand Status Limited
Family Name LCA3/0
Introduction Date July 29, 2004
ECCN EAR99
Country of Origin Mexico
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian LCA3/0-12H-X CAD Model

Description

The Panduit Corp LCA3/0-12H-X is a Pan-Lug series product that is an orange-colored connector with a rectangular tongue terminal type.

  • Terminal Type: Crimp, Barrel
  • Contact Finish: Electro-Tin
  • Wire Gauge: 3/0 AWG
  • Contact Material: Copper
  • Mounting Type: Free Hanging (In-Line)
  • Angle: 45 Degree
  • Outer Edge Width: 0.960 inches (24.38 mm)
  • Insulation: Non-Insulated
  • Tab Thickness: 0.130 inches (3.30 mm)
  • Stud/Tab Size: 1/2 stud
  • Terminal Style: Single Stud Hole
  • Barrel ID Diameter: 0.510 inches (12.95 mm)
  • Barrel OD Diameter: 0.640 inches (16.26 mm)
  • Ring ID Diameter: 0.530 inches (13.46 mm)

You May Also Be Interested in

Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
Molex, LLC
173162-0338 Molex I/O Connectors NanoPitchIO Recpt Str ExDutyTH 80Ckt datasheet, inventory, & pricing.
Lowest to $13.0971
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.7065 $104.7065
2+ $101.4344 $202.8688
3+ $98.1623 $294.4869
4+ $94.8902 $379.5608
5+ $85.0738 $425.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess