EN
  • EN
  • DE

JP131SBC50RBL20

Part No JP131SBC50RBL20
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Description CBL SUPPORT J-HOOK BLK BEAM MNT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Support, J-Hook
Opening Size 1.310" (33.27mm)
Mounting Type Beam Mount, Fastener
Material Polyamide (PA66), Nylon 6/6; Steel
Color Black
Length 3.830" (97.28mm)
Width 1.180" (29.97mm)
Height 4.327" (109.91mm)
Features 360° Rotation, Slotted for Tak-Ty® Cable
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1508218-JP131SBC50RBL20
Ultra Librarian 3D Model Ultra Librarian JP131SBC50RBL20 CAD Model

Description

N

You May Also Be Interested in

Heyco Products Corporation
Cable Clip, Wire Saddle Black Push In 0.440" L x 1.000" H (11.18mm x 25.40mm)
Lowest to $0.0666
Essentra Components
CBL CLIP WIRE SADDLE PUSHIN TURN
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLK FASTENER
Need more? Email Us
Belden Inc.
STRAP 2 HOLE N20
Need more? Email Us
Heyco Products Corporation
HC 344 BLACK
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Heyco Products Corporation
Cable Clip, C-Type Gray Arrowhead
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE PUSHIN TURN
Need more? Email Us
Wurth Electronics Inc
Cable Clamp, P-Type Silver Fastener 0.098" ~ 0.138" (2.50mm ~ 3.50mm)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess