The ZNRV680U is a Panasonic ZNR® V series varistor, designed for transient voltage suppression. It protects sensitive electronic equipment from harmful voltage spikes caused by events such as lightning, power surges, and electrostatic discharge (ESD). This component provides a reliable clamping action, diverting excess current and limiting voltage to safe levels.
Applications
- Power Supplies (SMPS)
- Consumer Electronics (TVs, Stereos, DVD players)
- Industrial Control Systems
- Telecommunications Equipment
- Lighting Systems
- Surge Protection Devices (SPDs)
Features
- High surge current capability
- Fast response time to transient voltages
- Excellent clamping characteristics
- RoHS compliant, lead-free
- Compact size for space-constrained applications
- Wide operating temperature range
Benefits
- Provides reliable protection against voltage surges
- Extends the lifespan of sensitive electronic components
- Reduces equipment downtime and maintenance costs
- Enhances overall system reliability
- Cost-effective surge protection solution
Additional Details
The ZNRV680U's performance is determined by its voltage rating, surge current capacity, and clamping voltage. These specifications are detailed in the Panasonic datasheet. The device operates by maintaining a high resistance under normal operating conditions. When a surge occurs and the voltage exceeds the varistor's threshold, its resistance rapidly decreases, diverting the surge current to ground. This clamping action prevents the voltage from rising to dangerous levels, protecting downstream components. Proper selection of the varistor requires careful consideration of the expected surge environment and the sensitivity of the protected equipment. Always consult the datasheet for specific application guidelines and safety information to ensure effective and safe operation. The component's robust design and reliable performance make it a popular choice for a wide range of applications requiring transient voltage protection.