EN
  • EN
  • DE

ZNRV10560U

Part No ZNRV10560U
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 413057-ZNRV10560U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZNRV10560U CAD Model

Description

The ZNRV10560U is a transient/surge voltage suppressor manufactured by Panasonic, belonging to the ZNR® V series of varistors. These varistors are designed to protect electronic devices and circuits from voltage surges caused by lightning, inductive load switching, and electrostatic discharge (ESD).

Applications

  • Power Supplies: Provides surge protection for AC/DC and DC/DC power supplies.
  • Consumer Electronics: Used in televisions, audio equipment, and other consumer devices.
  • Industrial Equipment: Protects sensitive electronic components in industrial control systems.
  • Telecommunications Equipment: Safeguards telecom and networking equipment.
  • LED Lighting: Protects LED drivers from voltage spikes.

Features

  • High Surge Current Capability: Withstands high surge currents without failure.
  • Wide Operating Voltage Range: Suitable for various operating voltages.
  • Fast Response Time: Quickly clamps transient voltages.
  • RoHS Compliant: Complies with environmental regulations.
  • Compact Size: Allows for easy integration.

Benefits

  • Protects against voltage surges: Prevents damage to sensitive components.
  • Increases product reliability: Enhances lifespan of electronic devices.
  • Reduces downtime: Minimizes equipment downtime.
  • Improves safety: Protects users from electrical hazards.
  • Provides cost-effective solution: Offers surge protection at a reasonable cost.

Technical Specifications

The ZNRV10560U has a varistor voltage of approximately 560V. The maximum surge current rating depends on the waveform and number of surges; consult the datasheet. The clamping voltage limits transient voltages. It typically comes in a disc-shaped package with radial leads. Energy absorption capability is also important.

Always refer to the official Panasonic datasheet for detailed specifications, surge current ratings, derating curves, and safety information before using the ZNRV10560U.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Qualcomm
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess