EN
  • EN
  • DE

SK21D226KRD0

Part No SK21D226KRD0
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 324484-SK21D226KRD0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SK21D226KRD0 CAD Model

Description

The SK21D226KRD0 is a film capacitor manufactured by Panasonic. Film capacitors are known for their excellent stability, low dissipation factor, and long lifespan, making them suitable for a wide range of electronic applications.

Applications:

  • Power Supplies: Used for smoothing and filtering DC voltages.
  • Audio Equipment: Employed in audio circuits for coupling, decoupling, and filtering signals.
  • Lighting Ballasts: Used in both fluorescent and LED lighting systems for power factor correction and energy storage.
  • Motor Control: Utilized in motor drive circuits for filtering and energy storage to ensure smooth motor operation.
  • Industrial Equipment: Found in various industrial control systems and automation devices where high reliability and stability are crucial.

Features:

  • High Stability: Film capacitors offer excellent stability over a wide range of temperatures and frequencies.
  • Low Dissipation Factor: This results in minimal energy loss, making the capacitor highly efficient.
  • Long Lifespan: Panasonic film capacitors are designed for extended operational life, ensuring long-term reliability.
  • Self-Healing Properties: In the event of a dielectric breakdown, the capacitor can self-heal, preventing catastrophic failure.
  • Compact Size: Designed to be compact for use in space-constrained applications.

Benefits:

  • Improved Circuit Performance: The stable and efficient performance of the capacitor leads to enhanced circuit operation.
  • Reduced Energy Consumption: Low dissipation factor minimizes energy waste, leading to energy savings.
  • Enhanced Reliability: The long lifespan and self-healing properties ensure reliable operation over an extended period.
  • Versatile Application: Suitable for a wide array of applications due to its robust characteristics.
  • Stable Operation: Provides consistent performance despite variations in temperature and frequency.

Additional Details:

While specific technical specifications like capacitance value, voltage rating, and tolerance require referring to the official Panasonic datasheet for the SK21D226KRD0, film capacitors generally offer good performance characteristics that make them ideal for applications requiring stability and longevity. The dielectric material used in film capacitors, such as polypropylene (PP) or polyester (PET), contributes to their stability and reliability. The part is typically mounted via through-hole technology to a PCB.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess