EN
  • EN
  • DE

PTFDW635 LAMP72456O

Part No PTFDW635 LAMP72456O
Manufacturer Panasonic
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997221-PTFDW635 LAMP72456O
Categories OEM Parts(O-R)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTFDW635 LAMP72456O CAD Model

Description

The Panasonic PTFDW635 LAMP72456O is a replacement projector lamp specifically designed for the Panasonic PT-FDW635 projector model. It serves as the light source, projecting images onto a screen or surface. Projector lamps have a limited lifespan, and this lamp is meant to restore the projector's brightness and image quality when the original lamp reaches the end of its life.

Applications:

  • Panasonic PT-FDW635 Projector: Exclusively designed and intended for use as a replacement lamp in this particular Panasonic projector model.

Features:

  • High Brightness Output: Provides a bright and clear projected image.
  • Long Lifespan (Typical): Offers a considerable operational lifespan under normal usage conditions.
  • Easy Replacement: Designed for straightforward installation into the projector.
  • Genuine Panasonic Part: Ensures proper compatibility and optimal performance with the PT-FDW635 projector.

Benefits:

  • Restores Projector Brightness: Returns the projector to its original brightness levels, improving image clarity.
  • Extends Projector Usability: Prolongs the overall life of the projector by replacing the worn-out light source.
  • Simple Maintenance: Facilitates easy maintenance with a user-friendly lamp replacement process.
  • Reliable Performance: The genuine Panasonic part guarantees reliable and consistent operation.

Additional Details:

The LAMP72456O identifier designates this specific Panasonic replacement lamp model. The actual lifespan of the lamp can vary depending on the usage patterns and projector settings, such as the selected brightness mode. Regular cleaning of the projector's air filters can help maximize the lamp's lifespan and prevent overheating. It is essential to follow the instructions in the Panasonic PT-FDW635 projector's user manual for safe and correct lamp replacement procedures. Using a non-genuine lamp can potentially damage the projector or result in inferior performance. Specifications like wattage and lumen output ratings can be found in Panasonic's official documentation for this projector lamp.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess