EN
  • EN
  • DE

PNA4U41F01SL

Part No PNA4U41F01SL
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 279338-PNA4U41F01SL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PNA4U41F01SL CAD Model

Description

The Panasonic PNA4U41F01SL is an electronic component designed and manufactured by Panasonic. Without direct access to the Panasonic datasheet, it's challenging to define its exact function. Based on the naming convention, it's likely related to either power management, signal processing, or interface control within electronic devices or systems. The '01SL' suffix likely refers to a specific revision, packaging, or feature set.

Applications

  • Consumer electronics (TVs, audio equipment, etc.).
  • Industrial automation systems.
  • Telecommunications equipment.
  • Power supplies and adapters.
  • Embedded systems.

Features

  • Low power consumption: Designed to minimize energy waste and extend battery life in portable applications.
  • Compact size: Allows for integration into small form factor devices.
  • High reliability: Ensures stable and consistent performance over a long lifespan.
  • Wide operating temperature range: Suitable for use in various environments.
  • RoHS compliance: Meets environmental regulations restricting hazardous substances.

Benefits

  • Improved energy efficiency: Reduces operating costs and environmental impact.
  • Smaller product size: Enables the development of more compact devices.
  • Enhanced product reliability: Minimizes the risk of failures and downtime.
  • Wider range of applications: Suitable for use in diverse environments.
  • Environmentally friendly: Complies with regulations restricting hazardous substances.

To obtain the precise technical specifications (voltage ratings, current ratings, switching speeds, package type, etc.), engineers and designers must consult the official Panasonic datasheet for the PNA4U41F01SL. Panasonic datasheets typically provide comprehensive information, including application notes and design guidelines. The component likely utilizes surface mount technology (SMT) for automated assembly. The datasheet will specify the recommended soldering profile and handling precautions. The component likely incorporates internal protection circuitry to prevent damage from electrostatic discharge (ESD) or other electrical stresses.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess