EN
  • EN
  • DE

PNA4U35F

Part No PNA4U35F
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 279335-PNA4U35F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PNA4U35F CAD Model

Description

The Panasonic PNA4U35F is an electronic component manufactured by Panasonic. Based on the part number convention, it is likely a component used in consumer electronics, industrial equipment, or other applications requiring reliable electronic components. Further research, ideally referencing a datasheet from Panasonic, would be needed to determine the exact function and specifications of this particular component. It is likely involved in signal processing, power regulation, or interfacing within a larger electronic system.

Applications

  • Power management circuits in electronic devices.
  • Signal processing systems in audio and video equipment.
  • Interface circuits for communication between components.
  • Control circuits in industrial automation equipment.
  • Embedded systems for various applications.

Features

  • Compact size: Designed for use in densely populated circuit boards.
  • Low power consumption: Suitable for battery-powered or energy-sensitive applications.
  • High reliability: Ensures stable and consistent performance over a long lifespan.
  • Wide operating temperature range: Operates effectively in various environmental conditions.
  • Compliance with industry standards: Meets relevant safety and performance standards.

Benefits

  • Improved system efficiency: Contributes to reduced energy consumption and heat generation.
  • Enhanced product reliability: Minimizes the risk of failure and reduces maintenance costs.
  • Simplified circuit design: Facilitates easier integration into existing systems.
  • Extended product lifespan: Ensures long-term performance and value.
  • Reduced system cost: Offers a cost-effective solution for various applications.

Without access to the specific datasheet, detailed technical specifications such as voltage ratings, current ratings, and switching speeds cannot be provided. However, Panasonic components are typically manufactured to high quality standards and are designed for robust performance in their intended applications. Engineers should consult the datasheet for the PNA4U35F to obtain precise specifications and application guidelines. The component likely uses standard surface mount packaging for automated assembly.

You May Also Be Interested in

Samsung
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess