EN
  • EN
  • DE

MN884441UB

Part No MN884441UB
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002634-MN884441UB
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MN884441UB CAD Model

Description

The MN884441UB is a silicon tuner IC manufactured by Panasonic. It is designed for receiving terrestrial digital and analog TV broadcasting signals. This tuner is used in various consumer electronics devices such as televisions, set-top boxes, and PC TV tuners.

Applications

  • Digital Televisions (DTV)
  • Set-Top Boxes (STB)
  • PC TV Tuner Cards
  • Automotive TV Receivers
  • Portable TV Devices

Features

  • Supports multiple terrestrial digital TV standards, including DVB-T/T2, ISDB-T, and DTMB
  • Supports analog TV standards, including PAL, SECAM, and NTSC
  • Low-power consumption
  • High sensitivity and selectivity
  • Integrated LNA (Low Noise Amplifier)
  • Small package size
  • I2C control interface

Benefits

  • Enables high-quality TV signal reception
  • Reduces system power consumption
  • Simplifies system design
  • Provides robust performance in various environments
  • Reduces board space requirements
  • Allows for easy control and configuration

Technical Specifications

The MN884441UB is designed to receive a wide range of terrestrial digital and analog TV broadcasting signals. It supports multiple digital TV standards such as DVB-T/T2 (Europe), ISDB-T (Japan and South America), and DTMB (China). It also supports analog TV standards including PAL, SECAM, and NTSC. The tuner features an integrated LNA (Low Noise Amplifier) to improve signal sensitivity. It is controlled via an I2C interface, allowing for easy configuration and control by a host processor. The device operates on a single supply voltage and is available in a small package size for compact system designs. It provides high selectivity to reject unwanted signals and ensures stable performance even in noisy environments. It is suitable for worldwide TV standards.

The MN884441UB is a versatile and high-performance tuner IC that enables reliable TV signal reception in a variety of applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5123 $58.0492
10+ $11.9076 $119.0760
16+ $11.5356 $184.5696
21+ $11.1635 $234.4335
27+ $10.7913 $291.3651
36+ $9.6750 $348.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,589 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess