EN
  • EN
  • DE

MN13821-LTX

Part No MN13821-LTX
Manufacturer Panasonic
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT23
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 715377-MN13821-LTX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MN13821-LTX CAD Model

Description

The Panasonic MN13821-LTX is a voltage detecting IC designed for system reset and battery backup functions. This integrated circuit plays a crucial role in ensuring the stability and reliability of electronic devices by monitoring voltage levels and initiating reset sequences when necessary.

Applications:

  • Microcontroller reset circuits: Used to monitor the power supply voltage of microcontrollers and reset them if the voltage drops below a certain threshold, preventing erratic behavior.
  • Battery backup systems: Detects power failures and switches to battery backup to maintain critical functions like memory retention or real-time clock operation.
  • Power management systems: Integrates into power management circuits to monitor voltage levels and trigger appropriate actions, such as shutting down non-essential components to conserve power.
  • Industrial control systems: Protects sensitive control equipment from voltage fluctuations that could cause malfunctions.
  • Automotive electronics: Monitors the vehicle's electrical system and initiates resets or other actions to maintain safe and reliable operation.

Features:

  • Low voltage detection: Accurately detects voltage levels and triggers reset signals when the voltage falls below a predefined threshold.
  • Hysteresis: Prevents unwanted oscillations around the threshold voltage, ensuring stable and reliable operation.
  • Low current consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Compact package: Available in small surface-mount packages for space-constrained applications.
  • Open drain output: Facilitates easy interfacing with microcontrollers and other digital circuits.

Benefits:

  • Enhanced system stability: Prevents malfunctions caused by voltage fluctuations, ensuring reliable operation of electronic devices.
  • Data protection: Preserves critical data during power failures by switching to battery backup or initiating safe shutdown procedures.
  • Extended battery life: Low current consumption helps to maximize battery life in portable devices.
  • Simplified circuit design: Integrated functionality reduces the number of external components required, simplifying circuit design and saving board space.
  • Improved system reliability: Protects against voltage-related failures, increasing the overall reliability of electronic systems.

Additional Details:

The MN13821-LTX typically operates within a specific voltage range, and the threshold voltage is a key parameter to consider when selecting this IC. It's essential to consult the datasheet for detailed specifications, including the operating voltage range, threshold voltage accuracy, and temperature characteristics. The IC is designed to be robust and reliable, providing essential voltage monitoring and reset functionality in a wide range of applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Analog Devices Inc.
Lowest to $18.2138
STMicroelectronics
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
Lowest to $12.6416
Vishay
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess