MIP0244SD Panasonic Description
The MIP0244SD is a high-frequency switching power supply IC manufactured by Panasonic. It is a 6-pin TO-220 package device that can provide up to 24 watts of output power. The MIP0244SD is designed to operate from a wide input voltage range of 80 to 431 Vdc, and it can provide a regulated output voltage of 3.3 V, 5 V, 12 V, or 24 Vdc.
The MIP0244SD is a highly efficient switching power supply IC, with a typical efficiency of over 90%. It is also a very reliable device, with a long lifespan. The MIP0244SD is protected against a variety of fault conditions, including short circuit, overload, and overvoltage.
The MIP0244SD is a versatile switching power supply IC that can be used in a wide variety of applications. It is commonly used in power supplies for consumer electronics, industrial equipment, and medical devices.
Features:
Wide input voltage range: 80 to 431 Vdc
Regulated output voltage: 3.3 V, 5 V, 12 V, or 24 Vdc
High efficiency: up to 90%
High reliability: long lifespan
Protections against short circuit, overload, and overvoltage
TO-220 package
Applications:
Power supplies for consumer electronics
Power supplies for industrial equipment
Power supplies for medical devices
Other applications where a high-frequency switching power supply is required
Example Applications:
Power supplies for televisions
Power supplies for computers and laptops
Power supplies for smartphones and other mobile devices
Power supplies for industrial control systems
Power supplies for medical devices such as MRI machines and X-ray machines
Benefits:
The MIP0244SD is a highly efficient switching power supply IC, which means that it can save energy and reduce operating costs.
The MIP0244SD is a very reliable device, with a long lifespan. This means that it can be used in applications where long-term reliability is required.
The MIP0244SD is a versatile switching power supply IC that can be used in a wide variety of applications. This makes it a good choice for designers who need a power supply IC that can be used in multiple products.
Conclusion:
The MIP0244SD is a high-frequency switching power supply IC from Panasonic that is ideal for a wide variety of applications. It is highly efficient, reliable, and versatile.