EN
  • EN
  • DE

MIP0040MTSCF

Part No MIP0040MTSCF
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Description Silicon MOSFET type Integrated Circuit, 80W, DIP7-A1-B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985732-MIP0040MTSCF
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIP0040MTSCF CAD Model

Description

The MIP0040MTSCF is a power IC manufactured by Panasonic. This integrated circuit is designed to be used in power supply applications, providing efficient and reliable power conversion. It incorporates various protection features and control functions to ensure stable operation and prevent damage to the system.

Applications:

  • Power Supplies for Home Appliances: Used in the power supplies of refrigerators, washing machines, and other appliances.
  • Power Supplies for Industrial Equipment: Employed in the power supplies of industrial machinery and control systems.
  • AC Adapters: Found in AC adapters for laptops, mobile phones, and other electronic devices.
  • LED Lighting Power Supplies: Used to drive and control LED lighting systems.
  • Auxiliary Power Supplies: Used in various electronic devices to provide standby power.

Features:

  • Integrated Power MOSFET: Simplifies circuit design and reduces component count.
  • Current Mode Control: Provides stable and efficient power conversion.
  • Overcurrent Protection (OCP): Protects the IC and the system from excessive current.
  • Overvoltage Protection (OVP): Prevents damage from overvoltage conditions.
  • Overtemperature Protection (OTP): Protects the IC from overheating.
  • Under Voltage Lockout (UVLO): Ensures stable operation during startup and shutdown.
  • Soft Start Function: Reduces stress on the power supply components during startup.

Benefits:

  • High Efficiency: Delivers efficient power conversion, reducing energy consumption.
  • Reliable Operation: Provides stable and reliable performance in various operating conditions.
  • Simplified Design: Reduces component count and simplifies circuit design.
  • Protection Features: Protects the IC and the system from various fault conditions.
  • Compact Size: Allows for smaller and more compact power supply designs.

Additional Details:

The MIP0040MTSCF typically operates from a wide input voltage range and provides a regulated output voltage. It integrates a power MOSFET, which simplifies the circuit design and reduces the number of external components required. The current mode control scheme provides stable and efficient power conversion, while the various protection features ensure reliable operation and prevent damage to the system. The soft start function minimizes stress on the power supply components during startup. The integrated overcurrent, overvoltage, and overtemperature protection mechanisms safeguard the IC and connected circuits. This power IC is a suitable choice for applications requiring a compact, efficient, and reliable power supply solution. It is commonly used in applications where minimizing power consumption and ensuring stable operation are critical.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess