EN
  • EN
  • DE

MAZZ068H

Part No MAZZ068H
Manufacturer Panasonic
Catalog TVS - Diodes
Description Silicon planar type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1215567-MAZZ068H
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAZZ068H CAD Model

Description

The MAZZ068H is a Zener diode manufactured by Panasonic. It's designed to provide voltage regulation and transient voltage suppression in electronic circuits. This diode offers a stable breakdown voltage and is suitable for a variety of applications where voltage protection is crucial.

Applications:

  • Voltage Regulation: Used in power supplies and other circuits to maintain a stable output voltage.
  • Transient Voltage Suppression: Protects sensitive electronic components from voltage spikes and surges.
  • Clipping Circuits: Implements voltage clipping functions in signal processing and audio applications.
  • Overvoltage Protection: Provides overvoltage protection in various electronic devices and systems.
  • Reference Voltage: Used as a reference voltage source in measurement and control circuits.

Features:

  • Zener Voltage: Offers a specific and stable Zener voltage for precise voltage regulation.
  • Low Reverse Leakage Current: Minimizes leakage current in the reverse direction, improving circuit efficiency.
  • High Surge Current Capability: Can withstand high surge currents without damage, providing robust protection.
  • Small Package Size: Features a compact package, allowing for easy integration into space-constrained circuits.
  • Fast Response Time: Responds quickly to voltage transients, providing effective protection.

Benefits:

  • Precise Voltage Regulation: Ensures a stable and accurate output voltage, improving circuit performance.
  • Enhanced Circuit Protection: Protects sensitive components from damage caused by voltage spikes and surges.
  • Improved Circuit Reliability: Reduces the risk of component failure due to overvoltage conditions.
  • Simplified Circuit Design: Simplifies circuit design by providing a stable and reliable voltage reference.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage regulation and transient voltage suppression.

Additional Details:

The MAZZ068H Zener diode has a typical Zener voltage around 6.8V, as implied by the "068" in its name. Detailed specifications, including Zener voltage tolerance, reverse leakage current, and surge current capability, can be found in the Panasonic datasheet. It's commonly available in a small signal diode package.

Zener diodes operate by exploiting the Zener effect, where a reverse voltage above a certain threshold causes the diode to conduct, maintaining a nearly constant voltage across it. This characteristic makes them ideal for voltage regulation and protection applications.

You May Also Be Interested in

Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess