EN
  • EN
  • DE

MAZ8100G

Part No MAZ8100G
Manufacturer Panasonic
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOD323
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 747262-MAZ8100G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAZ8100G CAD Model

Description

The MAZ8100G is a silicon epitaxial planar type zener diode manufactured by Panasonic. It is designed to provide a stable reference voltage for various electronic circuits. Its precise zener voltage and low noise characteristics make it suitable for applications requiring accurate voltage regulation.

Applications:

  • Voltage regulation in power supplies.
  • Overvoltage protection in sensitive electronic circuits.
  • Clipping circuits for signal shaping.
  • Voltage shifting in biasing circuits.
  • Reference voltage generation for analog-to-digital converters (ADCs).

Features:

  • Precise Zener Voltage: Provides a stable and accurate zener voltage.
  • Low Noise: Generates minimal noise, ensuring clean voltage regulation.
  • Epitaxial Planar Structure: Ensures high reliability and consistent performance.
  • Small Package: Available in a compact package for space-constrained applications.
  • High Surge Current Capability: Can withstand high surge currents without damage.

Benefits:

  • Stable Voltage Regulation: Provides a consistent and reliable voltage reference.
  • Protection Against Overvoltage: Safeguards sensitive circuits from voltage spikes.
  • Improved Circuit Performance: Reduces noise and improves the accuracy of voltage regulation.
  • Simplified Circuit Design: Easy to implement in existing circuits.
  • High Reliability: Ensures long-term performance and stability.

Additional Details:

The MAZ8100G typically has a zener voltage of 10V with a specified tolerance. The exact zener voltage and other parameters can vary depending on the specific variant. It is crucial to consult the Panasonic datasheet for the exact specifications. The diode is typically used with a series resistor to limit the current and prevent overheating. The power dissipation rating of the diode should be considered when selecting the series resistor. The MAZ8100G is commonly used in a wide range of electronic devices, including power supplies, communication equipment, and consumer electronics. Its robust design and reliable performance make it a popular choice for voltage regulation and overvoltage protection applications. Ensure proper heat sinking if the diode is expected to dissipate significant power. The device meets industry standards for environmental compliance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8304 $64.9824
13+ $8.8866 $115.5258
21+ $8.6094 $180.7974
28+ $8.3310 $233.2680
36+ $8.0538 $289.9368
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess