EN
  • EN
  • DE

MAZ30300H

Part No MAZ30300H
Manufacturer Panasonic
Catalog Diodes - Zener - Single
Description Silicon planar type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1215519-MAZ30300H
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAZ30300H CAD Model

Description

The MAZ30300H is a Zener diode manufactured by Panasonic. This diode is designed to provide a stable reference voltage or voltage regulation in electronic circuits. Zener diodes are commonly used in voltage regulators, overvoltage protection circuits, and other applications where a precise voltage level is required.

Applications

  • Voltage Regulation: Used in voltage regulator circuits to maintain a stable output voltage.
  • Overvoltage Protection: Protects sensitive components from overvoltage conditions.
  • Clipping Circuits: Used in clipping circuits to limit voltage levels.
  • Level Shifting: Shifts voltage levels in electronic circuits.
  • Reference Voltage: Provides a stable reference voltage for various applications.

Features

  • Zener Diode: Provides a stable voltage reference.
  • Precise Zener Voltage: Offers a precise and stable Zener voltage.
  • Small Package: Compact package allows for easy integration into various circuit designs.
  • Low Leakage Current: Exhibits low leakage current.
  • High Reliability: Ensures reliable performance in various applications.

Benefits

  • Stable Voltage Regulation: Maintains a stable output voltage in voltage regulator circuits.
  • Overvoltage Protection: Protects sensitive components from damage caused by overvoltage conditions.
  • Precise Voltage Reference: Provides a precise and stable voltage reference for accurate control.
  • Easy Integration: Small size and industry-standard package facilitate easy incorporation into existing designs.
  • Reliable Performance: Ensures reliable performance in demanding environments.

Additional Details

The MAZ30300H features a Zener voltage of 3.0V. It typically comes in a small surface mount package, such as SOD-323 or similar. Key electrical characteristics include Zener voltage, Zener current, reverse leakage current, and power dissipation. It is designed to meet industry standards for reliability and performance. The datasheet contains detailed specifications regarding its electrical characteristics and thermal performance.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess